Status: | Unknown |
---|---|
Series: | SH-7000 Series |
RoHS: | Unknown |
Product Range | SH-7000 Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 5VDC |
Output Code | Hexadecimal |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a SH-7050MC?
Additional datasheets, footprints and schematics for SH-7050MC are listed on our Part Details page. You can also find images and similar parts to SH-7050MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH-7050MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH-7050MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH-7050MC fall under?
The SH-7050MC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SH-7050MC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH-7050MC you can contact the distributor directly for product support, shipping queries etc.
Is the SH-7050MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH-7050MC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SH-7050MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH-7050MC often in real-time on the comparison pages.
What if I can't find stock of SH-7050MC?
You can fill out our help required form which you can use to request a quote for SH-7050MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.