SGTL5000XNLA3R2 Part Information
Details for SGTL5000XNLA3R2 by NXP Semiconductors
Electronic & Electrical Components>Semiconductors - ICs>CODECs / Encoders / Decoders
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.3500 |
10 | 3.9100 |
25 | 3.6900 |
50 | 3.6200 |
Stock Information
Details
Part Downloads
Part Specifications
Audio CODEC Type | Stereo |
No. of ADCs | 1 |
No. of DACs | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 48kSPS |
Audio IC Case Style | QFN |
No. of Pins | 20Pins |
No. of Input Channels | 2Channels |
No. of Output Channels | 2Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 100dB |
IC Interface Type | I2C I2S SPI |
Supply Voltage Range | 1.62V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Audio Codec , Ultra Low-Power, 4 mw for DAC-to-HP, 98 dB SNR and -80 dB THD+N, QFN 20 / Reel 13" Q1/T1 in Drypack RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SGTL5000XNLA3R2?
Additional datasheets, footprints and schematics for SGTL5000XNLA3R2 are listed in our Part Details tab. You can also find the SGTL5000XNLA3R2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGTL5000XNLA3R2 in the Pricing & Inventory tab next to part details. You can view SGTL5000XNLA3R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGTL5000XNLA3R2 fall under?
The SGTL5000XNLA3R2 is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to SGTL5000XNLA3R2 when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGTL5000XNLA3R2 you can contact the distributor directly for product support, shipping queries etc.
Is the SGTL5000XNLA3R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SGTL5000XNLA3R2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SGTL5000XNLA3R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGTL5000XNLA3R2 often in real-time on the comparison pages.
What if I can't find stock of SGTL5000XNLA3R2?
You can fill out our help required form which you can use to request a quote for SGTL5000XNLA3R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.