Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 1 |
No. of DACs | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 48kSPS |
Audio IC Case Style | QFN |
No. of Pins | 32Pins |
No. of Input Channels | 2Channels |
No. of Output Channels | 2Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 100dB |
IC Interface Type | I2C I2S SPI |
Supply Voltage Range | 1.62V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Audio Codec, Stereo, 48Ksps, Qfn-32 | Newark Electronics |
AUDIO CODEC, STEREO, 48KSPS, QFN-32 | element14 |
Where can I find additional details, specifications and documents for a SGTL5000XNAA3R2?
Additional datasheets, footprints and schematics for SGTL5000XNAA3R2 are listed on our Part Details page. You can also find images and similar parts to SGTL5000XNAA3R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGTL5000XNAA3R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGTL5000XNAA3R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGTL5000XNAA3R2 fall under?
The SGTL5000XNAA3R2 is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to SGTL5000XNAA3R2 when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGTL5000XNAA3R2 you can contact the distributor directly for product support, shipping queries etc.
Is the SGTL5000XNAA3R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGTL5000XNAA3R2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SGTL5000XNAA3R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGTL5000XNAA3R2 often in real-time on the comparison pages.
What if I can't find stock of SGTL5000XNAA3R2?
You can fill out our help required form which you can use to request a quote for SGTL5000XNAA3R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.