Status: | Unknown |
---|---|
Series: | SGR 282 ZK Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Product Range | SGR 282 ZK Series |
Relay Mounting | Through Hole |
Contact Current | 8A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Material | Silver Copper Nickel |
IP Rating | - |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
SAFETY RELAY, DPDT, 250VAC, 8A | Farnell |
Relay, Safety, Dpdt, 250Vac, 8A | Newark Electronics |
RELAY, SAFETY, DPDT, 250VAC, 8A | element14 |
Where can I find additional details, specifications and documents for a SGR282ZK 24VDC?
Additional datasheets, footprints and schematics for SGR282ZK 24VDC are listed on our Part Details page. You can also find images and similar parts to SGR282ZK 24VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGR282ZK 24VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGR282ZK 24VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGR282ZK 24VDC fall under?
The SGR282ZK 24VDC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SGR282ZK 24VDC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGR282ZK 24VDC you can contact the distributor directly for product support, shipping queries etc.
Is the SGR282ZK 24VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGR282ZK 24VDC have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for SGR282ZK 24VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGR282ZK 24VDC often in real-time on the comparison pages.
What if I can't find stock of SGR282ZK 24VDC?
You can fill out our help required form which you can use to request a quote for SGR282ZK 24VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.