Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispensing Method | Tube |
---|---|
Weight | 50g |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Volume | - |
Colour | Milky White |
Sealant Applications | Electrical |
Sealant Colour | White |
Sealant Type | Silicone |
Weight Min | 50g |
Where can I find additional details, specifications and documents for a SGM494 50G?
Additional datasheets, footprints and schematics for SGM494 50G are listed on our Part Details page. You can also find images and similar parts to SGM494 50G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGM494 50G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGM494 50G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGM494 50G fall under?
The SGM494 50G is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to SGM494 50G when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGM494 50G you can contact the distributor directly for product support, shipping queries etc.
Is the SGM494 50G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGM494 50G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SGM494 50G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGM494 50G often in real-time on the comparison pages.
What if I can't find stock of SGM494 50G?
You can fill out our help required form which you can use to request a quote for SGM494 50G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.