Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | LEMO |
---|---|
Convert From Positions | 6Positions |
Convert From Gender | Jack |
Convert To Positions | 6Positions |
Convert To Gender | Plug |
RoHS Compliant | Yes |
Circular Push Pull Connectors 6P FIX COUPLER SOLD WTRTGHT VAC TESTED | Sager |
Adaptor, Lemo Jack - Lemo Plug, 6 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a SGJ.1B.306.CLLPV?
Additional datasheets, footprints and schematics for SGJ.1B.306.CLLPV are listed on our Part Details page. You can also find images and similar parts to SGJ.1B.306.CLLPV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGJ.1B.306.CLLPV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGJ.1B.306.CLLPV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGJ.1B.306.CLLPV fall under?
The SGJ.1B.306.CLLPV is listed under Connectors > Inter Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to SGJ.1B.306.CLLPV when available in the Inter Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGJ.1B.306.CLLPV you can contact the distributor directly for product support, shipping queries etc.
Is the SGJ.1B.306.CLLPV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGJ.1B.306.CLLPV have stock available?
Authorised distributors including Sager and Newark Electronics have stock available or on a lead time for SGJ.1B.306.CLLPV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGJ.1B.306.CLLPV often in real-time on the comparison pages.
What if I can't find stock of SGJ.1B.306.CLLPV?
You can fill out our help required form which you can use to request a quote for SGJ.1B.306.CLLPV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.