Status: | Unknown |
---|---|
Series: | PanelPilotACE Series |
RoHS: | Compliant |
Accessory Type | Development Kit |
---|---|
For Use With | Lascar SGD 70-A 7" PanelPilotACE Design Studio Compatible Display |
Product Range | PanelPilotACE Series |
Application Type | Display Development Board |
RoHS Compliant | Yes |
Multifunction Meter Acc, Development Kit | RS |
7" PanelPilotACE TFT Development Kit | Lascar Electronics SGD 70-A DK+ | RS Americas |
Development Kit, 7 Inch Display | Newark Electronics |
Lascar Development Kit for PanelPilotACE TFT Display 7 " | Distrelec |
Where can I find additional details, specifications and documents for a SGD 70-A DK+?
Additional datasheets, footprints and schematics for SGD 70-A DK+ are listed on our Part Details page. You can also find images and similar parts to SGD 70-A DK+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGD 70-A DK+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGD 70-A DK+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGD 70-A DK+ fall under?
The SGD 70-A DK+ is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Display Accessories > Panel Display Modules.
Can I view similar or alternative parts?
You can view similar parts to SGD 70-A DK+ when available in the Panel Display Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGD 70-A DK+ you can contact the distributor directly for product support, shipping queries etc.
Is the SGD 70-A DK+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SGD 70-A DK+ have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for SGD 70-A DK+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGD 70-A DK+ often in real-time on the comparison pages.
What if I can't find stock of SGD 70-A DK+?
You can fill out our help required form which you can use to request a quote for SGD 70-A DK+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.