Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$222.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$243.00
|
178
in stock
|
Buy Now | |
Newark Electronics
from US$315.99
|
20
in stock
|
Buy Now | |
Distrelec
from US$222.52
|
12
in stock
|
Buy Now | |
element14
from US$315.70
|
9
in stock
|
Buy Now | |
Farnell
from US$243.00
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$246.28
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$247.79
|
-
|
Buy Now | |
RS Americas
from US$297.03
|
-
|
Buy Now |
Meter Display Type | TFT LCD Touch Screen |
---|---|
Display Size | - |
Display Resolution | 480 x 272 Pixels |
Screen Size | 4.3" |
Supply Voltage Min | 5VDC |
Supply Voltage Max | 30VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 40°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Memory Type | DRAM |
4.3" PanelPilot Ace multifunction meter | RS |
Panelpilot Ace Display, 4.3", Rs232 | Newark Electronics |
Lascar PanelPilotACE TFT Display 4.2 " 480 x 272 | Distrelec |
PANELPILOT ACE DISPLAY, 4.3INCH, USB | element14 |
Voltmeter | Transfer Multisort Elektronik |
Lascar SGD 43-A PanelPilotACE 4.3" Advanced Programmable TFT with Touch Screen | Rapid Electronics |
Display 4.3" Color TFT 24-Bit Capactive Touch Screen 5-30VDC | Lascar Electronics SGD 43-A | RS Americas |
Where can I find additional details, specifications and documents for a SGD 43-A?
Additional datasheets, footprints and schematics for SGD 43-A are listed on our Part Details page. You can also find images and similar parts to SGD 43-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGD 43-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGD 43-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGD 43-A fall under?
The SGD 43-A is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to SGD 43-A when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGD 43-A you can contact the distributor directly for product support, shipping queries etc.
Is the SGD 43-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGD 43-A have stock available?
Authorised distributors including RS, Newark Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for SGD 43-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGD 43-A often in real-time on the comparison pages.
What if I can't find stock of SGD 43-A?
You can fill out our help required form which you can use to request a quote for SGD 43-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.