Status: | Unknown |
---|---|
Series: | PanelPilot B Series |
RoHS: | Unknown |
Prices starting from US$53.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.58
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$64.85
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$55.96
|
2
in stock
|
Buy Now | |
element14
from US$66.33
|
2
in stock
|
Buy Now | |
Distrelec
from US$66.73
|
2
in stock
|
Buy Now | |
Farnell
from US$53.36
|
2
in stock
|
Buy Now | |
RS Americas
from US$66.66
|
-
|
Buy Now |
Supply Voltage Min | 4VDC |
---|---|
Supply Voltage Max | 9VDC |
Backlighting Colour | - |
No. of Digits / Alpha | - |
Display Size | 48.3mm x 23.7mm |
Screen Size | 2.1" |
Panel Cutout Height | 34mm |
Panel Cutout Width | 70mm |
Panel Cutout Diameter | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 40°C |
Product Range | PanelPilot B Series |
SVHC | No SVHC (15-Jan-2019) |
Digital Voltmeter, E-Ink Display, 2.1" | RS |
Panel Display, 2.1", E-Paper Dot Matrix | Newark Electronics |
Voltmeter | Transfer Multisort Elektronik |
PANEL DISPLAY, 2.1", E-PAPER DOT MATRIX | element14 |
Lascar Graphical Panel Meter, 2.1" | Distrelec |
E-paper Dot Matrix Display 2.1" | Lascar Electronics SGD 21-B | RS Americas |
Where can I find additional details, specifications and documents for a SGD 21-B?
Additional datasheets, footprints and schematics for SGD 21-B are listed on our Part Details page. You can also find images and similar parts to SGD 21-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGD 21-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGD 21-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGD 21-B fall under?
The SGD 21-B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SGD 21-B when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGD 21-B you can contact the distributor directly for product support, shipping queries etc.
Is the SGD 21-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGD 21-B have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, element14 and Distrelec have stock available or on a lead time for SGD 21-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGD 21-B often in real-time on the comparison pages.
What if I can't find stock of SGD 21-B?
You can fill out our help required form which you can use to request a quote for SGD 21-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.