Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wipe Material | - |
---|---|
Wipe Width | 114mm |
Wipe Length | 78mm |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Safety Glasses Cleaning Wipes Tub Of 60 | Newark Electronics |
Where can I find additional details, specifications and documents for a SGCW60?
Additional datasheets, footprints and schematics for SGCW60 are listed on our Part Details page. You can also find images and similar parts to SGCW60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGCW60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGCW60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGCW60 fall under?
The SGCW60 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to SGCW60 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGCW60 you can contact the distributor directly for product support, shipping queries etc.
Is the SGCW60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGCW60 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SGCW60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGCW60 often in real-time on the comparison pages.
What if I can't find stock of SGCW60?
You can fill out our help required form which you can use to request a quote for SGCW60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.