Status: | Active |
---|---|
Series: | SG7805A |
RoHS: | Not Compliant |
Output Voltage Set Internally to ±1.5% on SG78xxA |
Input Voltage Range to 50 V max on SG78xxA |
2 V Input-Output Differential |
Excellent Line and Load Regulation |
Fold back Current Limiting |
Thermal Overload Protection |
Voltages Available: 5 V, 12 V, 15 V |
Contact Factory for Other Voltage Options |
Available in Surface Mount Package |
Pins | Packaging | 0 | N/A |
---|---|
Temp Range | N/A |
Packing Media | (1) |
JEDEC Indicator | N/A |
---|---|
ROHS | Not Compliant |
China EFUP | Unknown |
Device Weight (g) | 3.05 |
Shipping Weight (kg) | 0.02605 |
Lead Count | N/A |
Package Type | N/A |
Package Width or Size | 16x11x17 mm |
Soldering Composition | N/A |
Positive Fixed Linear Voltage Regulators, 5, 6, 8, 12, 15, 18, 20, 24V Fixed | Microchip Technology |
Positive Fixed Voltage Regulator |Microsemi SG7805AIG/883B | Newark Electronics |
Where can I find additional details, specifications and documents for a SG7805AIG-883B?
Additional datasheets, footprints and schematics for SG7805AIG-883B are listed on our Part Details page. You can also find images and similar parts to SG7805AIG-883B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG7805AIG-883B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG7805AIG-883B price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG7805AIG-883B you can contact the distributor directly for product support, shipping queries etc.
Is the SG7805AIG-883B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SG7805AIG-883B have stock available?
Authorised distributors including Microchip Technology and Newark Electronics have stock available or on a lead time for SG7805AIG-883B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG7805AIG-883B often in real-time on the comparison pages.
What if I can't find stock of SG7805AIG-883B?
You can fill out our help required form which you can use to request a quote for SG7805AIG-883B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.