Status: | Active |
---|---|
Series: | SG3525A |
RoHS: | Compliant |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
2,297
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
2,299
in stock
|
Buy Now | |
element14
from US$1.14
|
2,299
in stock
|
Buy Now | |
Microchip Technology
from US$3.53
|
630
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
-
|
Buy Now | |
Distrelec
from US$1.30
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8V to 35V Operation |
5.1V Reference Trimmed to ±1% |
100Hz to 500kHz Oscillator Range |
Separate Oscillator Sync Terminal |
Adjustable Deadtime Control |
Internal Soft-start |
Input Undervoltage Lockout |
Latching P.W.M. to Prevent Multiple Pulses |
Dual Source/Sink Output Drivers |
Regulator Type | HI Rel Switching Regulators |
---|---|
Configuration | Voltage Mode PWM, Dual Sink |
Supported Topology | Push-pull, Single ended |
Supported Output | 2 |
Minimum Input Voltage (V) | 8 |
Maximum Input Voltage (V) | 35 |
Output Current (mA) Max | 100 |
Maximum Frequency (kHz) | 350 |
Operating Temperature Range (°C) | 0 to 70 |
Vref (V) | 5.1 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 49 |
UVLO | No |
Current Limit | No |
Quiescent Current (mA) typ | 14 |
Pins | Packaging | 16 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (25) |
Data Sheets |
---|
SG1525A/SG1527A Datasheet |
Application Notes |
---|
TN-206:Voltage-Mode, Current-Mode (and Hysteretic Control) |
Certifications |
---|
Garden Grove AS9100D (SG Products) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1127 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 16 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Status: | Active |
---|---|
Series: | SG3525 |
RoHS: | Compliant |
DUAL SOURCE/SINK OUTPUT DRIVERS |
LATCHING PWM TO PREVENT MULTIPLE PULSES |
PULSE-BY-PULSE SHUTDOWN |
INTERNAL SOFT-START |
8 TO 35 V OPERATION |
100 Hz TO 500 KHz OSCILLATOR RANGE |
5.1 V REFERENCE TRIMMED TO ± 1 % |
ADJUSTABLE DEADTIME CONTROL |
INPUT UNDERVOLTAGE LOCKOUT WITH HYSTERESIS |
SEPARATE OSCILLATOR SYNC TERMINAL |
Product Specifications |
---|
DS0901 REGULATING PULSE WIDTH MODULATORS |
Application Notes |
---|
AN250 A second-generation IC switch mode controller optimized for high frequency power MOS drive |
Design Notes & Tips |
---|
DT0118 A Procedure for Restoring Bootloader Functionality to the STNRG388A |
Presentations |
---|
Primary side regulation controllers portfolio |
Pwm Controller, Dual, V Mode, 500Khz | Newark Electronics |
PWM CONTROLLER, DUAL, V MODE, 500KHZ | element14 |
SG3525 Series 35 V 20 mA PWM Regulating Pulse Width Modulator - DIP-16 | Future Electronics |
ST Switching Voltage RegulatorPWM Controller PDIP | Distrelec |
Voltage Mode PWM Controller 400mA 16-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a SG3525AN?
Additional datasheets, footprints and schematics for SG3525AN are listed on our Part Details page. You can also find images and similar parts to SG3525AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG3525AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG3525AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG3525AN you can contact the distributor directly for product support, shipping queries etc.
Is the SG3525AN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SG3525AN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for SG3525AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG3525AN often in real-time on the comparison pages.
What if I can't find stock of SG3525AN?
You can fill out our help required form which you can use to request a quote for SG3525AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.