SG2524DR . Semiconductors - ICs by Texas Instruments

PWM CONTROLLER 722KHZ 40V SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
1,763
in stock
Buy Now
Logo for element14
element14
from US$0.41
1,763
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.88
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.29
-
Buy Now

Specifications

Input Voltage 40V
Output Voltage 5V
Output Current 50mA
Supply Voltage Min 8V
Supply Voltage Max 40V
Controller IC Case Style SOIC
No. of Pins 16Pins
Frequency 722kHz
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

PWM CONTROLLER, 722KHZ, 40V, SOIC-16 | element14
Pwm Controller, 722Khz, 40V, Soic-16 | Newark Electronics
40V, Dual 0.05A 450KHz PWM controller with -25C to 85C | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SG2524DR .?

Additional datasheets, footprints and schematics for SG2524DR . are listed on our Part Details page. You can also find images and similar parts to SG2524DR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SG2524DR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG2524DR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SG2524DR . fall under?

The SG2524DR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to SG2524DR . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SG2524DR . you can contact the distributor directly for product support, shipping queries etc.

Is the SG2524DR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SG2524DR . have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for SG2524DR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SG2524DR . often in real-time on the comparison pages.

What if I can't find stock of SG2524DR .?

You can fill out our help required form which you can use to request a quote for SG2524DR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay