Input Voltage | - |
---|---|
Output Voltage | 5V |
Output Current | 50mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 450kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2524 |
Controller Type | PWM |
IC Generic Number | 2524 |
Logic Function Number | 2524 |
Operating Temperature Range | -25°C to +85°C |
Output Current Max | 0.1A |
Supply Voltage Range | 8V to 40V |
Voltage Regulator Type | PWM |
IC: PMIC | Transfer Multisort Elektronik |
40V, Dual 0.05A 450KHz PWM controller with -25C to 85C | Texas Instruments |
Pwm Controller, Smd, 2524, Soic16 | Newark Electronics |
Reg Pulse-Width Modu lator | Mouser Electronics |
Where can I find additional details, specifications and documents for a SG2524D .?
Additional datasheets, footprints and schematics for SG2524D . are listed on our Part Details page. You can also find images and similar parts to SG2524D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG2524D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG2524D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG2524D . fall under?
The SG2524D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SG2524D . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG2524D . you can contact the distributor directly for product support, shipping queries etc.
Is the SG2524D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SG2524D . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SG2524D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG2524D . often in real-time on the comparison pages.
What if I can't find stock of SG2524D .?
You can fill out our help required form which you can use to request a quote for SG2524D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.