SG01D-18 Optoelectronics, LEDs & Displays by sglux GmbH

PHOTODIODE SIC UV A=0.5MM2 TO18

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Pins 2Pins
Diode Case Style TO-18
Wavelength of Peak Sensitivity 300nm
Angle of Half Sensitivity ± -
Dark Current 1.7fA
Operating Temperature Min -55°C
Operating Temperature Max 170°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -55°C to +170°C
Spectral Sensitivity 0.13A/W
Wavelength Typ 300nm

Alternative Descriptions

PHOTODIODE, SIC UV , A=0.5MM2, TO18 | element14

More Parts in Photo Diodes


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SG01D-18?

Additional datasheets, footprints and schematics for SG01D-18 are listed on our Part Details page. You can also find images and similar parts to SG01D-18 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SG01D-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG01D-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SG01D-18 fall under?

The SG01D-18 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.

Can I view similar or alternative parts?

You can view similar parts to SG01D-18 when available in the Photo Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SG01D-18 you can contact the distributor directly for product support, shipping queries etc.

Is the SG01D-18 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SG01D-18 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SG01D-18.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SG01D-18 often in real-time on the comparison pages.

What if I can't find stock of SG01D-18?

You can fill out our help required form which you can use to request a quote for SG01D-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay