Status: | Unknown |
---|---|
Series: | U-400 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Memory Size | 4GB |
---|---|
Module Interface | USB |
Product Range | U-400 Series |
Memory Capacity | 4GB |
RoHS Compliant | Yes |
Flash Drive Module, Usb, Slc, 4Gb | Newark Electronics |
Where can I find additional details, specifications and documents for a SFUI4096J1AB1TOIMS211STD?
Additional datasheets, footprints and schematics for SFUI4096J1AB1TOIMS211STD are listed on our Part Details page. You can also find images and similar parts to SFUI4096J1AB1TOIMS211STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFUI4096J1AB1TOIMS211STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFUI4096J1AB1TOIMS211STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFUI4096J1AB1TOIMS211STD fall under?
The SFUI4096J1AB1TOIMS211STD is listed under Wireless Modules & Adaptors > Memory Cards & Modules > Flash.
Can I view similar or alternative parts?
You can view similar parts to SFUI4096J1AB1TOIMS211STD when available in the Flash range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFUI4096J1AB1TOIMS211STD you can contact the distributor directly for product support, shipping queries etc.
Is the SFUI4096J1AB1TOIMS211STD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SFUI4096J1AB1TOIMS211STD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SFUI4096J1AB1TOIMS211STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFUI4096J1AB1TOIMS211STD often in real-time on the comparison pages.
What if I can't find stock of SFUI4096J1AB1TOIMS211STD?
You can fill out our help required form which you can use to request a quote for SFUI4096J1AB1TOIMS211STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.