Status: | Unknown |
---|---|
Series: | S-45u Series |
RoHS: | Unknown |
Blank Media Flash Memory Type | SDHC Card UHS-1 Class 10 |
---|---|
Memory Capacity | 4GB |
Product Range | S-45u Series |
SVHC | No SVHC (27-Jun-2018) |
FLASH MEMORY CARD, SDHC, 4GB | Farnell |
MICRO-SD 4GB S-45ยต I-TEMP | Rutronik |
Memory Card, Microsdhc, Uhs-1, Slc, 4Gb | Newark Electronics |
Where can I find additional details, specifications and documents for a SFSD4096N3BM1TO-I-GE-2B1-STD?
Additional datasheets, footprints and schematics for SFSD4096N3BM1TO-I-GE-2B1-STD are listed on our Part Details page. You can also find images and similar parts to SFSD4096N3BM1TO-I-GE-2B1-STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFSD4096N3BM1TO-I-GE-2B1-STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFSD4096N3BM1TO-I-GE-2B1-STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFSD4096N3BM1TO-I-GE-2B1-STD fall under?
The SFSD4096N3BM1TO-I-GE-2B1-STD is listed under Computer & Office > Media & Flash Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to SFSD4096N3BM1TO-I-GE-2B1-STD when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFSD4096N3BM1TO-I-GE-2B1-STD you can contact the distributor directly for product support, shipping queries etc.
Is the SFSD4096N3BM1TO-I-GE-2B1-STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFSD4096N3BM1TO-I-GE-2B1-STD have stock available?
Authorised distributors including Farnell, Rutronik and Newark Electronics have stock available or on a lead time for SFSD4096N3BM1TO-I-GE-2B1-STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFSD4096N3BM1TO-I-GE-2B1-STD often in real-time on the comparison pages.
What if I can't find stock of SFSD4096N3BM1TO-I-GE-2B1-STD?
You can fill out our help required form which you can use to request a quote for SFSD4096N3BM1TO-I-GE-2B1-STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.