Status: | Unknown |
---|---|
Series: | S-300u Series |
RoHS: | Unknown |
Blank Media Flash Memory Type | MicroSD Card Class 6 |
---|---|
Memory Capacity | 2GB |
Product Range | S-300u Series |
SVHC | No SVHC (27-Jun-2018) |
Memory Type | Flash |
MICRO-SD-CARD 2GB S-300ยต | Rutronik |
CARD, MICRO SD, FLASH, 2GB | Farnell |
Where can I find additional details, specifications and documents for a SFSD2048N1BW1MT-I-ME-111-STD?
Additional datasheets, footprints and schematics for SFSD2048N1BW1MT-I-ME-111-STD are listed on our Part Details page. You can also find images and similar parts to SFSD2048N1BW1MT-I-ME-111-STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFSD2048N1BW1MT-I-ME-111-STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFSD2048N1BW1MT-I-ME-111-STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFSD2048N1BW1MT-I-ME-111-STD fall under?
The SFSD2048N1BW1MT-I-ME-111-STD is listed under Computer & Office > Media & Flash Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to SFSD2048N1BW1MT-I-ME-111-STD when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFSD2048N1BW1MT-I-ME-111-STD you can contact the distributor directly for product support, shipping queries etc.
Is the SFSD2048N1BW1MT-I-ME-111-STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFSD2048N1BW1MT-I-ME-111-STD have stock available?
Authorised distributors including Rutronik and Farnell have stock available or on a lead time for SFSD2048N1BW1MT-I-ME-111-STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFSD2048N1BW1MT-I-ME-111-STD often in real-time on the comparison pages.
What if I can't find stock of SFSD2048N1BW1MT-I-ME-111-STD?
You can fill out our help required form which you can use to request a quote for SFSD2048N1BW1MT-I-ME-111-STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.