Status: | Unknown |
---|---|
Series: | X-60m Series |
RoHS: | Unknown |
No distributors results available
Drive Type | Internal, Internal |
---|---|
Drive Size | - |
Drive Interface | SATA III |
Hard Drive Capacity | 60GB |
Sequential Read Speed | 520MB/s |
Sequential Write Speed | 90MB/s |
Random Read up to (IOPS) | 51k |
Random Write up to (IOPS) | 23k |
Product Range | X-60m Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a SFSA060GU2AA2TO-I-LB-226-STD?
Additional datasheets, footprints and schematics for SFSA060GU2AA2TO-I-LB-226-STD are listed on our Part Details page. You can also find images and similar parts to SFSA060GU2AA2TO-I-LB-226-STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFSA060GU2AA2TO-I-LB-226-STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFSA060GU2AA2TO-I-LB-226-STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFSA060GU2AA2TO-I-LB-226-STD fall under?
The SFSA060GU2AA2TO-I-LB-226-STD is listed under Swissbit Parts.
Can I view similar or alternative parts?
You can view similar parts to SFSA060GU2AA2TO-I-LB-226-STD when available in the Swissbit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFSA060GU2AA2TO-I-LB-226-STD you can contact the distributor directly for product support, shipping queries etc.
Is the SFSA060GU2AA2TO-I-LB-226-STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFSA060GU2AA2TO-I-LB-226-STD have stock available?
There is no stock from authorised distributors for SFSA060GU2AA2TO-I-LB-226-STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFSA060GU2AA2TO-I-LB-226-STD often in real-time on the comparison pages.
What if I can't find stock of SFSA060GU2AA2TO-I-LB-226-STD?
You can fill out our help required form which you can use to request a quote for SFSA060GU2AA2TO-I-LB-226-STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.