Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Type | M.2 SATA SSD |
---|---|
Drive Interface | SATA III |
Hard Drive Capacity | 30GB |
Sequential Read Speed | 565MB/s |
Sequential Write Speed | 490MB/s |
Random Read up to (IOPS) | 71.484k |
Swissbit Industrial SSD X-75m2-2242 M.2 2242 30GB SATA III | Distrelec |
Solid State Drive, 30Gb, Sata Iii, Tlc | Newark Electronics |
SSD, SATA III, 30GB, 565MBPS, 490MBPS | element14 |
Where can I find additional details, specifications and documents for a SFSA030GM2AK1TO-I-5S-136-STD?
Additional datasheets, footprints and schematics for SFSA030GM2AK1TO-I-5S-136-STD are listed on our Part Details page. You can also find images and similar parts to SFSA030GM2AK1TO-I-5S-136-STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFSA030GM2AK1TO-I-5S-136-STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFSA030GM2AK1TO-I-5S-136-STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFSA030GM2AK1TO-I-5S-136-STD fall under?
The SFSA030GM2AK1TO-I-5S-136-STD is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to SFSA030GM2AK1TO-I-5S-136-STD when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFSA030GM2AK1TO-I-5S-136-STD you can contact the distributor directly for product support, shipping queries etc.
Is the SFSA030GM2AK1TO-I-5S-136-STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFSA030GM2AK1TO-I-5S-136-STD have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for SFSA030GM2AK1TO-I-5S-136-STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFSA030GM2AK1TO-I-5S-136-STD often in real-time on the comparison pages.
What if I can't find stock of SFSA030GM2AK1TO-I-5S-136-STD?
You can fill out our help required form which you can use to request a quote for SFSA030GM2AK1TO-I-5S-136-STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.