Status: | Unknown |
---|---|
Series: | SFR Series |
RoHS: | Unknown |
Prices starting from US$0.0045
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0112
|
220
in stock
|
Buy Now | |
Future Electronics
from US$0.0117
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0045
|
4,278
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
220
in stock
|
Buy Now | |
element14
from US$0.0132
|
220
in stock
|
Buy Now | |
CoreStaff
from US$0.0090
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.0115
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 470ohm |
Product Range | SFR Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res Anti-Sulfured Thick Film 0603 470k Ohm 1% 1/10W | Future Electronics |
Res, Aec-Q200, Thick Film, 470R, 1%, 0603 Rohs Compliant: Yes |Rohm SFR03EZPF4700 | Newark Electronics |
RES, 470R, 1%, 0603, THICK FILM | element14 |
Res Anti-Sulfured Thick Film 0603 470k Ohm 1% 1/10W ±100ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a SFR03EZPF4700?
Additional datasheets, footprints and schematics for SFR03EZPF4700 are listed on our Part Details page. You can also find images and similar parts to SFR03EZPF4700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFR03EZPF4700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFR03EZPF4700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFR03EZPF4700 fall under?
The SFR03EZPF4700 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to SFR03EZPF4700 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFR03EZPF4700 you can contact the distributor directly for product support, shipping queries etc.
Is the SFR03EZPF4700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFR03EZPF4700 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SFR03EZPF4700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFR03EZPF4700 often in real-time on the comparison pages.
What if I can't find stock of SFR03EZPF4700?
You can fill out our help required form which you can use to request a quote for SFR03EZPF4700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.