Status: | Unknown |
---|---|
Series: | SFR Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 3.3kohm |
Product Range | SFR Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, 3K3, 1%, 0603, Thick Film | Newark Electronics |
RES, 3K3, 1%, 0603, THICK FILM | element14 |
Res Anti-Sulfured Thick Film 0603 3.3k Ohm 1% 1/10W ±100ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a SFR03EZPF3301?
Additional datasheets, footprints and schematics for SFR03EZPF3301 are listed on our Part Details page. You can also find images and similar parts to SFR03EZPF3301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFR03EZPF3301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFR03EZPF3301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFR03EZPF3301 fall under?
The SFR03EZPF3301 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to SFR03EZPF3301 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFR03EZPF3301 you can contact the distributor directly for product support, shipping queries etc.
Is the SFR03EZPF3301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFR03EZPF3301 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SFR03EZPF3301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFR03EZPF3301 often in real-time on the comparison pages.
What if I can't find stock of SFR03EZPF3301?
You can fill out our help required form which you can use to request a quote for SFR03EZPF3301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.