Status: | Unknown |
---|---|
Series: | SFR Series |
RoHS: | Unknown |
Prices starting from US$0.0087
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 2.2kohm |
Product Range | SFR Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res Anti-Sulfured Thick Film 0603 2.2k Ohm 1% 1/10W 100ppm/C Molded Paper T/R | Future Electronics |
Res, 2K2, 1%, 0603, Thick Film | Newark Electronics |
RES, 2K2, 1%, 0603, THICK FILM | element14 |
Res Anti-Sulfured Thick Film 0603 2.2k Ohm 1% 1/10W ±100ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a SFR03EZPF2201?
Additional datasheets, footprints and schematics for SFR03EZPF2201 are listed on our Part Details page. You can also find images and similar parts to SFR03EZPF2201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFR03EZPF2201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFR03EZPF2201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFR03EZPF2201 fall under?
The SFR03EZPF2201 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to SFR03EZPF2201 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFR03EZPF2201 you can contact the distributor directly for product support, shipping queries etc.
Is the SFR03EZPF2201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFR03EZPF2201 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SFR03EZPF2201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFR03EZPF2201 often in real-time on the comparison pages.
What if I can't find stock of SFR03EZPF2201?
You can fill out our help required form which you can use to request a quote for SFR03EZPF2201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.