Status: | Unknown |
---|---|
Series: | SFR Series |
RoHS: | Unknown |
Prices starting from US$0.0090
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0124
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0107
|
110,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0139
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0138
|
9,300
in stock
|
Buy Now | |
CoreStaff
from US$0.0090
|
6,339
in stock
|
Buy Now | |
Avnet America
from US$0.0109
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 100ohm |
Product Range | SFR Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
1% 0.063W, 1/16W Chip Resistor 0402 | Future Electronics |
Res, Aec-Q200, Thick Film, 100R, 1%, 0402 Rohs Compliant: Yes |Rohm SFR01MZPF1000 | Newark Electronics |
RES, 100R, 1%, 0402, THICK FILM | element14 |
Res Anti-Sulfured Thick Film 0402 100 Ohm 1% 1/16W ±100ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a SFR01MZPF1000?
Additional datasheets, footprints and schematics for SFR01MZPF1000 are listed on our Part Details page. You can also find images and similar parts to SFR01MZPF1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFR01MZPF1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFR01MZPF1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFR01MZPF1000 fall under?
The SFR01MZPF1000 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to SFR01MZPF1000 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFR01MZPF1000 you can contact the distributor directly for product support, shipping queries etc.
Is the SFR01MZPF1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFR01MZPF1000 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SFR01MZPF1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFR01MZPF1000 often in real-time on the comparison pages.
What if I can't find stock of SFR01MZPF1000?
You can fill out our help required form which you can use to request a quote for SFR01MZPF1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.