Status: | Unknown |
---|---|
Series: | SFML Series |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.61
|
215
in stock
|
Buy Now | |
Sager
from US$3.30
|
215
in stock
|
Buy Now | |
Powell Electronics
from US$6.82
|
129
in stock
|
Buy Now | |
Avnet America
from US$4.52
|
-
|
Buy Now | |
Toby Electronics
from US$2.36
|
-
|
Buy Now | |
Farnell
from US$5.55
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | SFML Series |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Lead Spacing | 1.27mm |
Termination Method | Solder |
Receptacle, 1.27Mm, Smt, 30, Position | Newark Electronics |
Headers & Wire Housings .050 Tiger Eye High-Reliability Locking Socket Strip | Sager |
050 Tiger Eye High-Reliability Locking | RS |
Conn Socket Strip SKT 30 POS 1.27mm Solder ST SMD Tube | Avnet America |
RECEPTACLE, 1.27MM, SMT, 30 WAY | Farnell |
Where can I find additional details, specifications and documents for a SFML-115-T2-S-D-A?
Additional datasheets, footprints and schematics for SFML-115-T2-S-D-A are listed on our Part Details page. You can also find images and similar parts to SFML-115-T2-S-D-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFML-115-T2-S-D-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFML-115-T2-S-D-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFML-115-T2-S-D-A fall under?
The SFML-115-T2-S-D-A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SFML-115-T2-S-D-A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFML-115-T2-S-D-A you can contact the distributor directly for product support, shipping queries etc.
Is the SFML-115-T2-S-D-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFML-115-T2-S-D-A have stock available?
Authorised distributors including Newark Electronics, Sager, Powell Electronics, RS and Avnet America have stock available or on a lead time for SFML-115-T2-S-D-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFML-115-T2-S-D-A often in real-time on the comparison pages.
What if I can't find stock of SFML-115-T2-S-D-A?
You can fill out our help required form which you can use to request a quote for SFML-115-T2-S-D-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.