Status: | Unknown |
---|---|
Series: | SFM4100 Series |
RoHS: | Unknown |
No distributors results available
Flow Rate Min | 0l/min |
---|---|
Flow Rate Max | 20l/min |
Pressure Max | 6bar |
Supply Voltage DC Min | 3.5V |
Supply Voltage DC Max | 9V |
Accuracy % | 3% |
Port Size | 6mm |
Product Range | SFM4100 Series |
Where can I find additional details, specifications and documents for a SFM4100 AIR?
Additional datasheets, footprints and schematics for SFM4100 AIR are listed on our Part Details page. You can also find images and similar parts to SFM4100 AIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFM4100 AIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFM4100 AIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFM4100 AIR fall under?
The SFM4100 AIR is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SFM4100 AIR when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFM4100 AIR you can contact the distributor directly for product support, shipping queries etc.
Is the SFM4100 AIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFM4100 AIR have stock available?
There is no stock from authorised distributors for SFM4100 AIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFM4100 AIR often in real-time on the comparison pages.
What if I can't find stock of SFM4100 AIR?
You can fill out our help required form which you can use to request a quote for SFM4100 AIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.