Status: | Unknown |
---|---|
Series: | SFM3200 Series |
RoHS: | Unknown |
Flow Rate Min | -100l/min |
---|---|
Flow Rate Max | 250l/min |
Pressure Max | 1.07bar |
Supply Voltage DC Min | 4.75V |
Supply Voltage DC Max | 5.25V |
Accuracy % | 7% |
Port Size | 19mm |
Product Range | SFM3200 Series |
Air Flow Sensor, 250Lpm, 1.07Bar, 5Vdc Rohs Compliant: Yes |Sensirion SFM3200-250 | Newark Electronics |
AIR FLOW SENSOR, 250LPM, 1.07BAR, 5VDC | element14 |
Mass Flow meter SFM3200 | RS |
SFM3200 Series 5.25 V 7% Digital Flow Meter for Medical Application | Future Electronics |
Where can I find additional details, specifications and documents for a SFM3200-250?
Additional datasheets, footprints and schematics for SFM3200-250 are listed on our Part Details page. You can also find images and similar parts to SFM3200-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFM3200-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFM3200-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFM3200-250 fall under?
The SFM3200-250 is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SFM3200-250 when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFM3200-250 you can contact the distributor directly for product support, shipping queries etc.
Is the SFM3200-250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFM3200-250 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SFM3200-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFM3200-250 often in real-time on the comparison pages.
What if I can't find stock of SFM3200-250?
You can fill out our help required form which you can use to request a quote for SFM3200-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.