Status: | Unknown |
---|---|
Series: | SFM3000 Series |
RoHS: | Unknown |
Flow Rate Min | -200l/min |
---|---|
Flow Rate Max | 200l/min |
Pressure Max | 1.3bar |
Supply Voltage DC Min | 4.75V |
Supply Voltage DC Max | 5.25V |
Accuracy % | 1.5% |
Port Size | 23mm |
Product Range | SFM3000 Series |
Air Flow Sensor, 200Lpm, 1.3Bar, 5Vdc Rohs Compliant: Yes |Sensirion SFM3000-200C | Newark Electronics |
SFM3000 200slm Digital Out Bi-Directional Digital Air/Gas Flow Meter w/ Cap | Future Electronics |
AIR FLOW SENSOR, 200LPM, 1.3BAR, 5VDC | element14 |
Where can I find additional details, specifications and documents for a SFM3000-200C?
Additional datasheets, footprints and schematics for SFM3000-200C are listed on our Part Details page. You can also find images and similar parts to SFM3000-200C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFM3000-200C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFM3000-200C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFM3000-200C fall under?
The SFM3000-200C is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SFM3000-200C when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFM3000-200C you can contact the distributor directly for product support, shipping queries etc.
Is the SFM3000-200C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFM3000-200C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SFM3000-200C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFM3000-200C often in real-time on the comparison pages.
What if I can't find stock of SFM3000-200C?
You can fill out our help required form which you can use to request a quote for SFM3000-200C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.