Status: | Unknown |
---|---|
Series: | SFH Series |
RoHS: | Unknown |
Pitch Spacing | 1.8mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | SFH Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (17-Dec-2015) |
Wire-To-Board Connector, Sfh Series, Receptacle, 2, 1.8 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SFHR-02V-L | Newark Electronics |
SFH Series 2 Position 1.8 mm Pitch Single Row Yellow Housing | Future Electronics |
PITCH 1.8MM,350V,AWG#30-22 4A | TTI Europe |
CONNECTOR, HOUSING, RCPT, 2POS, 1ROW | Farnell |
Where can I find additional details, specifications and documents for a SFHR-02V-L?
Additional datasheets, footprints and schematics for SFHR-02V-L are listed on our Part Details page. You can also find images and similar parts to SFHR-02V-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFHR-02V-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFHR-02V-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFHR-02V-L fall under?
The SFHR-02V-L is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SFHR-02V-L when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFHR-02V-L you can contact the distributor directly for product support, shipping queries etc.
Is the SFHR-02V-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFHR-02V-L have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for SFHR-02V-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFHR-02V-L often in real-time on the comparison pages.
What if I can't find stock of SFHR-02V-L?
You can fill out our help required form which you can use to request a quote for SFHR-02V-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.