Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
290
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
67,000
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
64,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
8,841
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.38
|
1,288
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,249
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
997
in stock
|
Buy Now | |
element14
from US$0.40
|
288
in stock
|
Buy Now | |
TTI Asia
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
OPTOCOUPLER 100-320%,AC-INPUT | Rutronik |
SFH6206 Series Single Channel 70V 5300Vrms SMT Phototransistor Optocoupler DIP-4 | Future Electronics |
OPTOCPLR DIL4 SMD 100-300% | TTI Europe |
SMD-4 CPLR 100-320% CTR -e3 | Avnet America |
OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4 | Farnell |
Optocplr, Transistor O/P, 5.3Kv, Smdip-4 | Newark Electronics |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler AC-IN 1-CH Trans DC-OUT | RS |
OPTOCPLR DIL4 SMD 100-300%-E3 | TTI Asia |
Where can I find additional details, specifications and documents for a SFH6206-3T?
Additional datasheets, footprints and schematics for SFH6206-3T are listed on our Part Details page. You can also find images and similar parts to SFH6206-3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6206-3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6206-3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6206-3T fall under?
The SFH6206-3T is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to SFH6206-3T when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6206-3T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6206-3T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH6206-3T have stock available?
Authorised distributors including Rutronik, Future Electronics, Chip One Stop, TTI Europe and Avnet America have stock available or on a lead time for SFH6206-3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6206-3T often in real-time on the comparison pages.
What if I can't find stock of SFH6206-3T?
You can fill out our help required form which you can use to request a quote for SFH6206-3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.