Status: | Unknown |
---|---|
Series: | SFH615A-1X SFH615A-2X SFH615A-3X SFH615A-4X SFH615A-1 SFH615A-2 SFH615A-3 SFH615A-4 |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 160% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | SFH615A-1X SFH615A-2X SFH615A-3X SFH615A-4X SFH615A-1 SFH615A-2 SFH615A-3 SFH615A-4 |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
OPTOCOUPLER, DIP-4, TR. O/P | Farnell |
Optocoupler, Dip-4, Tr. O/P | Newark Electronics |
Isocom SFH615A-4X Optoisolator 1 Channel 160-320% CTR 5.3KV DIL-4 | Rapid Electronics |
Where can I find additional details, specifications and documents for a SFH615A-4X?
Additional datasheets, footprints and schematics for SFH615A-4X are listed on our Part Details page. You can also find images and similar parts to SFH615A-4X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH615A-4X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH615A-4X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH615A-4X fall under?
The SFH615A-4X is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH615A-4X when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH615A-4X you can contact the distributor directly for product support, shipping queries etc.
Is the SFH615A-4X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH615A-4X have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Rapid Electronics have stock available or on a lead time for SFH615A-4X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH615A-4X often in real-time on the comparison pages.
What if I can't find stock of SFH615A-4X?
You can fill out our help required form which you can use to request a quote for SFH615A-4X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.