SFH 2270R Photo Diodes by Osram

PHOTO DIODE, 560NM, SMDProduct

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.50


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.58
141
Buy Now
Logo for Farnell Farnell US$0.57
121
Buy Now
Logo for element14 element14 US$0.60
111
Buy Now
Logo for Rutronik Rutronik US$0.50
-
Buy Now
Logo for RS Americas RS Americas US$0.66
-
Buy Now
Logo for Distrelec Distrelec US$0.88
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Pins 2Pins
Diode Case Style SMD
Wavelength of Peak Sensitivity 560nm
Angle of Half Sensitivity ± 60°
Dark Current 5pA
Operating Temperature Min -40°C
Operating Temperature Max 100°C
RoHS Compliant Yes

Alternative Descriptions

Opto SFH 2270 R Visible Light Photodiode, SMD Top LED | Osram Opto Semiconductors SFH 2270 R | RS Americas
Osram Opto Semiconductors Photodiode 560nm PLCC2 | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SFH 2270R?

Additional datasheets, footprints and schematics for SFH 2270R are listed on our Part Details page. You can also find images and similar parts to SFH 2270R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SFH 2270R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 2270R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SFH 2270R fall under?

The SFH 2270R is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.

Can I view similar or alternative parts?

You can view similar parts to SFH 2270R when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 2270R you can contact the distributor directly for product support, shipping queries etc.

Is the SFH 2270R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SFH 2270R have stock available?

Authorised distributors including RS, Newark Electronics, Farnell, element14 and Rutronik have stock available or on a lead time for SFH 2270R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SFH 2270R often in real-time on the comparison pages.

What if I can't find stock of SFH 2270R?

You can fill out our help required form which you can use to request a quote for SFH 2270R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay