Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
2,435
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
1,478
in stock
|
Buy Now | |
element14
from US$1.01
|
1,468
in stock
|
Buy Now | |
Farnell
from US$0.91
|
1,458
in stock
|
Buy Now | |
Rutronik
from US$0.70
|
-
|
Buy Now | |
Avnet Asia
from US$0.65
|
-
|
Buy Now | |
Distrelec
from US$0.96
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 620nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 1nA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
RoHS Compliant | Yes |
Osram Opto Semiconductors Photodiode 620nm 150mW 2016 | Distrelec |
Where can I find additional details, specifications and documents for a SFH 2240?
Additional datasheets, footprints and schematics for SFH 2240 are listed on our Part Details page. You can also find images and similar parts to SFH 2240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 2240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 2240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 2240 fall under?
The SFH 2240 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to SFH 2240 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 2240 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 2240 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SFH 2240 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for SFH 2240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 2240 often in real-time on the comparison pages.
What if I can't find stock of SFH 2240?
You can fill out our help required form which you can use to request a quote for SFH 2240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.