Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
4,975
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
4,519
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
2,475
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
1,927
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,331
in stock
|
Buy Now | |
Farnell
from US$0.35
|
1,005
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Wavelength of Peak Sensitivity | 850nm |
Angle of Half Sensitivity ± | 10° |
Dark Current | 1nA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
PIN Photodiode Water-clear 135µA 5mm | Schukat Electronic |
Osram SFH213 T1 5mm Photodiode 850nm 10° | Rapid Electronics |
PIN Photodiode,5mm, Half Angle 10deg | Osram Opto Semiconductors SFH 213 | RS Americas |
Where can I find additional details, specifications and documents for a SFH 213?
Additional datasheets, footprints and schematics for SFH 213 are listed on our Part Details page. You can also find images and similar parts to SFH 213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH 213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH 213 fall under?
The SFH 213 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to SFH 213 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 213 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH 213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH 213 have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Schukat Electronic and Rapid Electronics have stock available or on a lead time for SFH 213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH 213 often in real-time on the comparison pages.
What if I can't find stock of SFH 213?
You can fill out our help required form which you can use to request a quote for SFH 213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.