SFH 203 Osram Parts by Osram

PHOTO DIODE 850NM T-1 3/4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for RS
RS
from US$0.26
2,695
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.25
19,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.19
7,160
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.32
6,262
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.29
4,366
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.53
1,817
in stock
Buy Now
Logo for Conrad
Conrad
from US$0.68
528
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.56
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.20
-
Buy Now

Specifications

No. of Pins 2Pins
Diode Case Style T-1 3/4 (5mm)
Wavelength of Peak Sensitivity 850nm
Angle of Half Sensitivity ± 20°
Dark Current 1nA
Operating Temperature Min -40°C
Operating Temperature Max 100°C
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Osram Opto Semiconductors Photodiode 850nm 150mW T1 3/4 | Distrelec
In clear plastic housing | Conrad
Opto SFH 203 IR + Visible Light Si Photodiode, 20 deg, Through Hole 5mm package | Osram Opto Semiconductors SFH 203 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SFH 203?

Additional datasheets, footprints and schematics for SFH 203 are listed on our Part Details page. You can also find images and similar parts to SFH 203 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SFH 203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH 203 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SFH 203 fall under?

The SFH 203 is listed under Osram Parts.

Can I view similar or alternative parts?

You can view similar parts to SFH 203 when available in the Osram Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SFH 203 you can contact the distributor directly for product support, shipping queries etc.

Is the SFH 203 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SFH 203 have stock available?

Authorised distributors including Rutronik, Newark Electronics, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for SFH 203.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SFH 203 often in real-time on the comparison pages.

What if I can't find stock of SFH 203?

You can fill out our help required form which you can use to request a quote for SFH 203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay