Status: | Unknown |
---|---|
Series: | 2.7V-3.6V MLC NAND Flash Memories |
RoHS: | Unknown |
Flash Memory Type | MLC NAND |
---|---|
Memory Size | 16GB |
Flash Memory Configuration | - |
IC Interface Type | - |
Memory Case Style | BGA |
No. of Pins | 153Pins |
Clock Frequency | 200MHz |
Access Time | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2.7V-3.6V MLC NAND Flash Memories |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Managed NAND-Flash 16GByte 5.1 | Rutronik |
Industrial Embedded Mmc, Em-20, 16 Gb, Mlc Flash, -40 To +85 Rohs Compliant: Yes |Swissbit SFEM016GB1EA1TO-I-GE-111-STD | Newark Electronics |
FLASH MEMORY, 16GB, 200MHZ, BGA-153 | Farnell |
Where can I find additional details, specifications and documents for a SFEM016GB1EA1TO-I-GE-111-STD?
Additional datasheets, footprints and schematics for SFEM016GB1EA1TO-I-GE-111-STD are listed on our Part Details page. You can also find images and similar parts to SFEM016GB1EA1TO-I-GE-111-STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFEM016GB1EA1TO-I-GE-111-STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFEM016GB1EA1TO-I-GE-111-STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFEM016GB1EA1TO-I-GE-111-STD fall under?
The SFEM016GB1EA1TO-I-GE-111-STD is listed under Swissbit Parts.
Can I view similar or alternative parts?
You can view similar parts to SFEM016GB1EA1TO-I-GE-111-STD when available in the Swissbit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFEM016GB1EA1TO-I-GE-111-STD you can contact the distributor directly for product support, shipping queries etc.
Is the SFEM016GB1EA1TO-I-GE-111-STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFEM016GB1EA1TO-I-GE-111-STD have stock available?
Authorised distributors including Rutronik, Newark Electronics and Farnell have stock available or on a lead time for SFEM016GB1EA1TO-I-GE-111-STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFEM016GB1EA1TO-I-GE-111-STD often in real-time on the comparison pages.
What if I can't find stock of SFEM016GB1EA1TO-I-GE-111-STD?
You can fill out our help required form which you can use to request a quote for SFEM016GB1EA1TO-I-GE-111-STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.