Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$64.30
|
No stock
|
Buy Now |
Blank Media Flash Memory Type | Compact Flash Card Type I |
---|---|
Memory Capacity | 4GB |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Memory Type | Flash |
Module Interface | ATA |
Where can I find additional details, specifications and documents for a SFCF4096H4BK2SA-I-QT-553-SMA?
Additional datasheets, footprints and schematics for SFCF4096H4BK2SA-I-QT-553-SMA are listed on our Part Details page. You can also find images and similar parts to SFCF4096H4BK2SA-I-QT-553-SMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFCF4096H4BK2SA-I-QT-553-SMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFCF4096H4BK2SA-I-QT-553-SMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFCF4096H4BK2SA-I-QT-553-SMA fall under?
The SFCF4096H4BK2SA-I-QT-553-SMA is listed under Computer & Office > Media & Flash Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to SFCF4096H4BK2SA-I-QT-553-SMA when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFCF4096H4BK2SA-I-QT-553-SMA you can contact the distributor directly for product support, shipping queries etc.
Is the SFCF4096H4BK2SA-I-QT-553-SMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFCF4096H4BK2SA-I-QT-553-SMA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SFCF4096H4BK2SA-I-QT-553-SMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFCF4096H4BK2SA-I-QT-553-SMA often in real-time on the comparison pages.
What if I can't find stock of SFCF4096H4BK2SA-I-QT-553-SMA?
You can fill out our help required form which you can use to request a quote for SFCF4096H4BK2SA-I-QT-553-SMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.