SFCF4096H2BU4TO-I-MS-527-STD Media & Flash Memory by Swissbit

CARD COMPACTFLASH 4GB

Status: Unknown
Series: C-440 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$116.33

Distributor Stock
Logo for Farnell
Farnell
from US$161.36
No stock
Buy Now
Logo for element14
element14
from US$116.33
-
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Blank Media Flash Memory Type Compact Flash Card Type I
Memory Capacity 4GB
Product Range C-440 Series
SVHC No SVHC (27-Jun-2018)
Memory Type Flash

Alternative Descriptions

CARD, COMPACTFLASH, 4GB | element14
CF-CARD 4GB C-440 | Rutronik
Flash Memory Card, C-440 Series, Compact Flash, Type I, 4 Gb Rohs Compliant: Yes |Swissbit SFCF4096H2BU4TO-I-MS-527-STD | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SFCF4096H2BU4TO-I-MS-527-STD?

Additional datasheets, footprints and schematics for SFCF4096H2BU4TO-I-MS-527-STD are listed on our Part Details page. You can also find images and similar parts to SFCF4096H2BU4TO-I-MS-527-STD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SFCF4096H2BU4TO-I-MS-527-STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFCF4096H2BU4TO-I-MS-527-STD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SFCF4096H2BU4TO-I-MS-527-STD fall under?

The SFCF4096H2BU4TO-I-MS-527-STD is listed under Computer & Office > Media & Flash Memory > Flash Memory.

Can I view similar or alternative parts?

You can view similar parts to SFCF4096H2BU4TO-I-MS-527-STD when available in the Flash Memory range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SFCF4096H2BU4TO-I-MS-527-STD you can contact the distributor directly for product support, shipping queries etc.

Is the SFCF4096H2BU4TO-I-MS-527-STD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SFCF4096H2BU4TO-I-MS-527-STD have stock available?

Authorised distributors including element14, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for SFCF4096H2BU4TO-I-MS-527-STD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SFCF4096H2BU4TO-I-MS-527-STD often in real-time on the comparison pages.

What if I can't find stock of SFCF4096H2BU4TO-I-MS-527-STD?

You can fill out our help required form which you can use to request a quote for SFCF4096H2BU4TO-I-MS-527-STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay