Status: | Unknown |
---|---|
Series: | C-320 Series |
RoHS: | Unknown |
Blank Media Flash Memory Type | Compact Flash Card Type I |
---|---|
Memory Capacity | 2GB |
Product Range | C-320 Series |
SVHC | No SVHC (27-Jun-2018) |
Memory Type | Flash |
CARD, COMPACTFLASH, 2GB | Farnell |
Where can I find additional details, specifications and documents for a SFCF2048H1BO2TO-C-M0-543-SMA?
Additional datasheets, footprints and schematics for SFCF2048H1BO2TO-C-M0-543-SMA are listed on our Part Details page. You can also find images and similar parts to SFCF2048H1BO2TO-C-M0-543-SMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFCF2048H1BO2TO-C-M0-543-SMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFCF2048H1BO2TO-C-M0-543-SMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFCF2048H1BO2TO-C-M0-543-SMA fall under?
The SFCF2048H1BO2TO-C-M0-543-SMA is listed under Computer & Office > Media & Flash Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to SFCF2048H1BO2TO-C-M0-543-SMA when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFCF2048H1BO2TO-C-M0-543-SMA you can contact the distributor directly for product support, shipping queries etc.
Is the SFCF2048H1BO2TO-C-M0-543-SMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFCF2048H1BO2TO-C-M0-543-SMA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SFCF2048H1BO2TO-C-M0-543-SMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFCF2048H1BO2TO-C-M0-543-SMA often in real-time on the comparison pages.
What if I can't find stock of SFCF2048H1BO2TO-C-M0-543-SMA?
You can fill out our help required form which you can use to request a quote for SFCF2048H1BO2TO-C-M0-543-SMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.