Status: | Unknown |
---|---|
Series: | C-300 Longevity Series |
RoHS: | Unknown |
Blank Media Flash Memory Type | Compact Flash Card Type I |
---|---|
Memory Capacity | 512MB |
Product Range | C-300 Longevity Series |
SVHC | No SVHC (27-Jun-2018) |
Memory Type | Flash |
CARD, COMPACTFLASH, 512MB | Farnell |
CF-CARD 512MB C-300 LONGEVITY | Rutronik |
Flash Memory Card, C-300 Longevity Series, Compact Flash, Type I, 512 Mb Rohs Compliant: Yes |Swissbit SFCF0512H1BK1MT-I-MS-553-SMA | Newark Electronics |
Swissbit Industrial Memory Card, CompactFlash (CF), 512MB, 22MB/s, 9MB/s, Grey | Distrelec |
Where can I find additional details, specifications and documents for a SFCF0512H1BK1MT-I-MS-553-SMA?
Additional datasheets, footprints and schematics for SFCF0512H1BK1MT-I-MS-553-SMA are listed on our Part Details page. You can also find images and similar parts to SFCF0512H1BK1MT-I-MS-553-SMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFCF0512H1BK1MT-I-MS-553-SMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFCF0512H1BK1MT-I-MS-553-SMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFCF0512H1BK1MT-I-MS-553-SMA fall under?
The SFCF0512H1BK1MT-I-MS-553-SMA is listed under Computer & Office > Media & Flash Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to SFCF0512H1BK1MT-I-MS-553-SMA when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFCF0512H1BK1MT-I-MS-553-SMA you can contact the distributor directly for product support, shipping queries etc.
Is the SFCF0512H1BK1MT-I-MS-553-SMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFCF0512H1BK1MT-I-MS-553-SMA have stock available?
Authorised distributors including Farnell, Rutronik, Newark Electronics and Distrelec have stock available or on a lead time for SFCF0512H1BK1MT-I-MS-553-SMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFCF0512H1BK1MT-I-MS-553-SMA often in real-time on the comparison pages.
What if I can't find stock of SFCF0512H1BK1MT-I-MS-553-SMA?
You can fill out our help required form which you can use to request a quote for SFCF0512H1BK1MT-I-MS-553-SMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.