SF34G R0 Semiconductors - Discretes by Taiwan Semiconductor

DIODE FAST 3A 200V

Status: Unknown
Series: SFx Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 3A
Diode Configuration Single
Forward Voltage VF Max 950mV
Reverse Recovery Time trr Max 35ns
Forward Surge Current Ifsm Max 125A
Operating Temperature Max 150°C
Diode Case Style DO-201AD
No. of Pins 2 Pin, 2Pins
Product Range SFx Series
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Current Ifsm 125A
Diode Type Fast Recovery
Forward Voltage 950mV
Junction Temperature Tj Max 150°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +150°C
Reverse Recovery Time trr Typ 35ns
Termination Type Axial Leaded


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SF34G R0?

Additional datasheets, footprints and schematics for SF34G R0 are listed on our Part Details page. You can also find images and similar parts to SF34G R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SF34G R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF34G R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SF34G R0 fall under?

The SF34G R0 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to SF34G R0 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SF34G R0 you can contact the distributor directly for product support, shipping queries etc.

Is the SF34G R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SF34G R0 have stock available?

There is no stock from authorised distributors for SF34G R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SF34G R0 often in real-time on the comparison pages.

What if I can't find stock of SF34G R0?

You can fill out our help required form which you can use to request a quote for SF34G R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay