SF2422-10B41 Motors & Drives by Sanyo Denki

STEPPER MOTOR, 2-PH, 1A, 0.43NM

Status: Unknown
Series: SF Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.20

Distributor Stock
Logo for Farnell
Farnell
from US$40.27
33
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$50.27
19
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.26
9
in stock
Buy Now
Logo for element14
element14
from US$63.77
9
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$21.20
5
in stock
Buy Now
Logo for Sager
Sager
from US$35.00
-
Buy Now

Specifications

Coil Type Bipolar
Torque Max 0.43N-m
Current Rating 1A
No. of Phases Two Phase
Resistance 4.6ohm
Inductance 9.6mH
Inertia 0.046kg-cm2
Product Range SF Series
SVHC No SVHC (15-Jan-
RoHS Compliant Yes

Alternative Descriptions

Sanyo Denki Stepper Motor 430Nmm 3000min -1 1.8° NEMA 17 | Distrelec
Stepper Motor, 2-Ph, 1A, 0.43Nm | Newark Electronics
Stepper Motors 2-Phase Stepping Motor, Single Shaft, 42mm, Bipolar, Connector, 39+/-0.5mm (L) | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SF2422-10B41?

Additional datasheets, footprints and schematics for SF2422-10B41 are listed on our Part Details page. You can also find images and similar parts to SF2422-10B41 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SF2422-10B41 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF2422-10B41 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SF2422-10B41 fall under?

The SF2422-10B41 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > Stepper Motors.

Can I view similar or alternative parts?

You can view similar parts to SF2422-10B41 when available in the Stepper Motors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SF2422-10B41 you can contact the distributor directly for product support, shipping queries etc.

Is the SF2422-10B41 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SF2422-10B41 have stock available?

Authorised distributors including Farnell, Distrelec, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for SF2422-10B41.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SF2422-10B41 often in real-time on the comparison pages.

What if I can't find stock of SF2422-10B41?

You can fill out our help required form which you can use to request a quote for SF2422-10B41 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay