Status: | Unknown |
---|---|
Series: | SF Series |
RoHS: | Compliant |
Coil Type | Bipolar |
---|---|
Torque Max | 0.29N-m |
Current Rating | 1A |
No. of Phases | Two Phase |
Resistance | 3.6ohm |
Inductance | 7mH |
Inertia | 0.031kg-cm2 |
Product Range | SF Series |
SVHC | No SVHC (15-Jan-20 |
RoHS Compliant | Yes |
Stepper Motor, 2-Ph, 1A, 0.29Nm | Newark Electronics |
Sanyo Denki Stepper Motor 290Nmm 3000min -1 1.8° NEMA 17 | Distrelec |
Stepper Motors 2-Phase Stepping Motor, Single Shaft, 42mm, Bipolar, Connector, 33+/-0.5mm (L) | Sager |
Where can I find additional details, specifications and documents for a SF2421-10B41?
Additional datasheets, footprints and schematics for SF2421-10B41 are listed on our Part Details page. You can also find images and similar parts to SF2421-10B41 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF2421-10B41 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF2421-10B41 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF2421-10B41 fall under?
The SF2421-10B41 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > Stepper Motors.
Can I view similar or alternative parts?
You can view similar parts to SF2421-10B41 when available in the Stepper Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF2421-10B41 you can contact the distributor directly for product support, shipping queries etc.
Is the SF2421-10B41 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SF2421-10B41 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Sager have stock available or on a lead time for SF2421-10B41.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF2421-10B41 often in real-time on the comparison pages.
What if I can't find stock of SF2421-10B41?
You can fill out our help required form which you can use to request a quote for SF2421-10B41 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.