Status: | Unknown |
---|---|
Series: | SF112 Series |
RoHS: | Unknown |
Product Range | SF112 Series |
---|---|
Inductance | 2.4mH |
RMS Current (Irms) | - |
DC Resistance Max | 0.4ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 32mm |
External Length / Height | 12.5mm |
Inductor Type | Choke |
Internal Diameter | 10mm |
Lead Length | 40mm |
No. of Pins | 2Pins |
Power Rating | 500W |
Voltage Rating V DC | 240V |
Voltage Rating VAC | 250V |
Inductor, 2.4Mh, +20% | Newark Electronics |
Open toroidal choke,2.4mH 500W | RS |
CHOKE, 500W | element14 |
Where can I find additional details, specifications and documents for a SF1123?
Additional datasheets, footprints and schematics for SF1123 are listed on our Part Details page. You can also find images and similar parts to SF1123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF1123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF1123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF1123 fall under?
The SF1123 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SF1123 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF1123 you can contact the distributor directly for product support, shipping queries etc.
Is the SF1123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF1123 have stock available?
Authorised distributors including Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for SF1123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF1123 often in real-time on the comparison pages.
What if I can't find stock of SF1123?
You can fill out our help required form which you can use to request a quote for SF1123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.