Status: | Unknown |
---|---|
Series: | SF112 Series |
RoHS: | Unknown |
Product Range | SF112 Series |
---|---|
Inductance | 2.9mH |
RMS Current (Irms) | - |
DC Resistance Max | 0.5ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 30mm |
External Length / Height | 12.5mm |
Height | 12.5mm |
Inductor Type | Choke |
Internal Diameter | 10mm |
Lead Length | 40mm |
No. of Pins | 2Pins |
Power Rating | 400W |
Voltage Rating V DC | 240V |
Voltage Rating VAC | 250V |
Open toroidal choke,2.9mH 400W | RS |
CHOKE, 2.9MH, 20% | element14 |
Inductor, 2.9Mh, +20% | Newark Electronics |
Where can I find additional details, specifications and documents for a SF1122?
Additional datasheets, footprints and schematics for SF1122 are listed on our Part Details page. You can also find images and similar parts to SF1122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF1122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF1122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF1122 fall under?
The SF1122 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SF1122 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF1122 you can contact the distributor directly for product support, shipping queries etc.
Is the SF1122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF1122 have stock available?
Authorised distributors including RS, element14, Newark Electronics and Farnell have stock available or on a lead time for SF1122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF1122 often in real-time on the comparison pages.
What if I can't find stock of SF1122?
You can fill out our help required form which you can use to request a quote for SF1122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.