Status: | Unknown |
---|---|
Series: | SF112 Series |
RoHS: | Unknown |
Product Range | SF112 Series |
---|---|
Inductance | 4mH |
RMS Current (Irms) | - |
DC Resistance Max | 1.8ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 20mm |
External Length / Height | 8mm |
Height | 8mm |
Inductor Type | Choke |
Internal Diameter | 7.5mm |
Lead Length | 40mm |
No. of Pins | 2Pins |
Power Rating | 100W |
Voltage Rating V DC | 240V |
Voltage Rating VAC | 250V |
Inductor, 4Mh, +20% | Newark Electronics |
CHOKE, 100W | element14 |
Open toroidal choke,4mH 100W | RS |
Where can I find additional details, specifications and documents for a SF1120?
Additional datasheets, footprints and schematics for SF1120 are listed on our Part Details page. You can also find images and similar parts to SF1120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF1120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF1120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF1120 fall under?
The SF1120 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SF1120 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF1120 you can contact the distributor directly for product support, shipping queries etc.
Is the SF1120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF1120 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SF1120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF1120 often in real-time on the comparison pages.
What if I can't find stock of SF1120?
You can fill out our help required form which you can use to request a quote for SF1120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.