Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | SMA Plug 50ohm |
Coaxial Cable Type | SUCOFLEX 100 |
Impedance | 50ohm |
Cable Length - Imperial | 3.2ft |
Cable Length - Metric | 1m |
Jacket Colour | Blue |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Cable Assembly Type | Audio Video |
Cable Length | 1m |
Jacket Material | FEP |
Lead Length | 1m |
Overall Length | 1m |
Rf/Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 50Ohm, 3.2 Ft, 1 M, Blue Rohs Compliant: Yes |Huber+Suhner SF 104P/2X11SMA-451/1000 | Newark Electronics |
LEAD, SMA PLUG-SMA PLUG, 1M | element14 |
Where can I find additional details, specifications and documents for a SF 104P/2X11SMA-451/1000?
Additional datasheets, footprints and schematics for SF 104P/2X11SMA-451/1000 are listed on our Part Details page. You can also find images and similar parts to SF 104P/2X11SMA-451/1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF 104P/2X11SMA-451/1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF 104P/2X11SMA-451/1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF 104P/2X11SMA-451/1000 fall under?
The SF 104P/2X11SMA-451/1000 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to SF 104P/2X11SMA-451/1000 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF 104P/2X11SMA-451/1000 you can contact the distributor directly for product support, shipping queries etc.
Is the SF 104P/2X11SMA-451/1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF 104P/2X11SMA-451/1000 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SF 104P/2X11SMA-451/1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF 104P/2X11SMA-451/1000 often in real-time on the comparison pages.
What if I can't find stock of SF 104P/2X11SMA-451/1000?
You can fill out our help required form which you can use to request a quote for SF 104P/2X11SMA-451/1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.