Status: | Unknown |
---|---|
Series: | SPREADFAST Series |
RoHS: | Unknown |
Heat Pipe Type | Round |
---|---|
Heat Transfer Rate | 24W |
Heat Pipe Material | Copper |
External Length - Metric | 250mm |
External Width - Metric | - |
External Thickness - Metric | - |
External Diameter - Metric | 5mm |
Product Range | SPREADFAST Series |
SVHC | No SVHC (15-Jan-2018) |
External Diameter - Imperial | 0.196" |
External Length - Imperial | 9.842" |
Heat Sink Material | Copper |
Heat Sink, Heat Pipe, Copper, 250 Mm, 5 Mm Rohs Compliant: Yes |European Thermodynamics SF-05-250-S | Newark Electronics |
HEAT PIPE, COPPER, 250MM, 5MM DIA | element14 |
Where can I find additional details, specifications and documents for a SF-05-250-S?
Additional datasheets, footprints and schematics for SF-05-250-S are listed on our Part Details page. You can also find images and similar parts to SF-05-250-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF-05-250-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF-05-250-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF-05-250-S fall under?
The SF-05-250-S is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to SF-05-250-S when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF-05-250-S you can contact the distributor directly for product support, shipping queries etc.
Is the SF-05-250-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF-05-250-S have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SF-05-250-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF-05-250-S often in real-time on the comparison pages.
What if I can't find stock of SF-05-250-S?
You can fill out our help required form which you can use to request a quote for SF-05-250-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.