Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 50° |
---|---|
Diode Case Style | Side Looking |
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 1.7V |
Rise Time | 700ns |
Fall Time tf | 700ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 880nm |
Wavelength Typ | 880nm |
INFRARED EMITTER, 880 NM, SIDE LOOKING | element14 |
Ir Emitter 880Nm 4.45Mm Side Looking Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a SEP8706-003?
Additional datasheets, footprints and schematics for SEP8706-003 are listed on our Part Details page. You can also find images and similar parts to SEP8706-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SEP8706-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SEP8706-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SEP8706-003 fall under?
The SEP8706-003 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to SEP8706-003 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SEP8706-003 you can contact the distributor directly for product support, shipping queries etc.
Is the SEP8706-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SEP8706-003 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SEP8706-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SEP8706-003 often in real-time on the comparison pages.
What if I can't find stock of SEP8706-003?
You can fill out our help required form which you can use to request a quote for SEP8706-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.