Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
No stock
|
Buy Now |
Viewing Angle | 50° |
---|---|
Diode Case Style | Side Looking |
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 1.5V |
Rise Time | 700ns |
Fall Time tf | 700ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Angle of Half Sensitivity ± | 50° |
External Depth | 2.3mm |
External Length / Height | 5.7mm |
External Width | 4.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 935nm |
Pitch Spacing | 2.54mm |
Radiant Intensity Max | 0.36mW/Sr |
Radiant Intensity Min | 0.05mW/Sr |
Switching Speed | 0.6µs |
Turn Off Time | 0.6µs |
Turn On Time | 0.6µs |
Voltage Vf Typ | 1.5V |
Wavelength Typ | 935nm |
INFRARED EMITTER, 935 NM, SIDE LOOKING | Farnell |
Where can I find additional details, specifications and documents for a SEP85063?
Additional datasheets, footprints and schematics for SEP85063 are listed on our Part Details page. You can also find images and similar parts to SEP85063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SEP85063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SEP85063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SEP85063 fall under?
The SEP85063 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to SEP85063 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SEP85063 you can contact the distributor directly for product support, shipping queries etc.
Is the SEP85063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SEP85063 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SEP85063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SEP85063 often in real-time on the comparison pages.
What if I can't find stock of SEP85063?
You can fill out our help required form which you can use to request a quote for SEP85063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.